EN
  • EN
  • DE

SSM3K56CT

Part No SSM3K56CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs Silicon N-Channel MOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259520-SSM3K56CT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM3K56CT CAD Model

Description

The SSM3K56CT is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and load switching.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for power management in various electronic devices.
  • Load Switching: Employed for controlling the power supply to different loads in electronic circuits.
  • Power Management Circuits: Integrated into power management circuits for efficient power distribution and control.
  • Motor Control: Used in motor control circuits for switching and controlling the current to motors.
  • Lighting Control: Implemented in lighting control systems for switching and dimming LED lights.

Features

  • N-Channel MOSFET: Enhances current flow and switching speed.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • High-Speed Switching: Enables rapid switching operations for efficient power conversion.
  • Low Gate Charge: Reduces the amount of charge required to turn the MOSFET on and off, improving switching efficiency.
  • Small Package: Available in a compact package for space-saving designs.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying the driving circuitry.

Benefits

  • Efficient Power Conversion: The low on-resistance minimizes power loss, improving the efficiency of power conversion circuits.
  • Fast Switching Speed: Enables high-speed switching operations, improving the performance of switching circuits.
  • Compact Design: The small package allows for space-saving designs, making it suitable for portable devices.
  • Easy to Use: The logic-level drive simplifies the driving circuitry, making it easier to use in various applications.
  • Reliable Performance: Provides reliable performance in various operating conditions, ensuring stable and consistent operation.

Additional Details

The SSM3K56CT MOSFET features a low gate threshold voltage, making it suitable for logic-level drive applications. It has a low on-resistance (RDS(on)) to minimize power loss and heat generation. The small package allows for space-saving designs in various electronic devices. The device is designed for high-speed switching applications and is capable of handling high current levels. The SSM3K56CT provides reliable performance and is suitable for a wide range of applications, including DC-DC converters, load switching, and power management circuits.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0643 $50.1540
1,895+ $0.0528 $100.0560
2,930+ $0.0512 $150.0160
4,045+ $0.0495 $200.2275
5,220+ $0.0479 $250.0380
6,995+ $0.0429 $300.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess