EN
  • EN
  • DE

SI4835BDY

Part No SI4835BDY
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249195-SI4835BDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4835BDY CAD Model

Description

The SI4835BDY is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for power management applications, providing efficient switching and low on-resistance. This MOSFET is suitable for load switching, power inverters, and DC-DC converters.

Applications:

  • Load switching: Controlling the flow of current to various loads in electronic circuits.
  • Power inverters: Converting DC voltage to AC voltage in power supplies and renewable energy systems.
  • DC-DC converters: Regulating voltage levels in various electronic devices.
  • Battery management systems (BMS): Controlling charging and discharging of batteries in portable devices.
  • Motor control: Controlling the speed and direction of DC motors.

Features:

  • P-Channel MOSFET: Allows for easy driving with a low-side driver.
  • Low on-resistance (RDS(on)): Minimizes power losses during switching.
  • High drain current: Capable of handling high current loads.
  • Fast switching speed: Enables efficient switching operation.
  • TrenchFET® power MOSFET technology: Provides high performance and efficiency.
  • Lead (Pb)-free and RoHS-compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Efficient power management: Low on-resistance minimizes power losses, improving overall system efficiency.
  • High current handling capability: Can handle high current loads without significant voltage drop.
  • Fast switching speed: Enables efficient switching operation in high-frequency applications.
  • Easy to drive: P-Channel configuration simplifies driver circuit design.
  • Environmentally friendly: Lead (Pb)-free and RoHS-compliant.

Additional Details:

The SI4835BDY typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -8.4A. The on-resistance (RDS(on)) is typically 0.024 ohms at a gate-source voltage (VGS) of -10V. It is available in a PowerPAK® SO-8 package. The MOSFET's low on-resistance minimizes power dissipation, reducing heat generation and improving overall system efficiency. The fast switching speed enables efficient operation in high-frequency applications, such as DC-DC converters and power inverters. The P-Channel configuration allows for easy driving with a low-side driver, simplifying the design of the gate drive circuit. Vishay is a reputable manufacturer of electronic components, and the SI4835BDY is a reliable and widely used MOSFET in various power management applications. It's often used in synchronous rectification applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2538 $58.3740
555+ $0.2083 $115.6065
860+ $0.2018 $173.5480
1,185+ $0.1952 $231.3120
1,530+ $0.1887 $288.7110
2,050+ $0.1692 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess