EN
  • EN
  • DE

IRFSL4710

Part No IRFSL4710
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=100v, Rds(on)max=0.014ohm, Id=75A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188053-IRFSL4710
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFSL4710 CAD Model

Description

The IRFSL4710 is a 100V Single N-Channel HEXFET Power MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-efficiency switching applications and features a low on-resistance, making it suitable for use in various power management circuits.

Applications

  • DC-DC Converters
  • Power Inverters
  • Motor Control
  • Synchronous Rectification
  • High-Frequency Switching

Features

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Can withstand high-energy pulses without damage.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to improved energy savings.
  • Simplified Circuit Design: Can be driven directly by logic-level signals.
  • Reliable Operation: Avalanche rating provides protection against voltage transients.
  • Compact Size: Allows for use in space-constrained applications.
  • Environmentally Friendly: Lead-free construction ensures compliance with environmental regulations.

Technical Specifications (Typical):

  • Drain-Source Voltage (Vds): 100V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 48A
  • Pulsed Drain Current (Idm): 190A
  • On-Resistance (Rds(on)): 0.013 Ohms (at Vgs = 10V)
  • Total Gate Charge (Qg): 37 nC
  • Junction Temperature (Tj): -55°C to +175°C
  • Package: D2PAK (TO-263)

The IRFSL4710 is a robust and efficient power MOSFET suitable for a variety of switching applications. Its low on-resistance and fast switching speed make it a suitable choice for high-frequency power converters and motor control circuits. Always consult the datasheet for the most accurate and up-to-date specifications before using this component in any design.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess