EN
  • EN
  • DE

BC52PA,115

Part No BC52PA,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NOW NEXPERIA BC52PA - SMALL SIGN / Bipolar (BJT) Transistor PNP 60 V 1 A 145MHz 420 mW Surface Mount 3-HUSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer NXP USA Inc.
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 420 mW
Frequency - Transition 145MHz
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package 3-PowerUDFN
Supplier Device Package 3-HUSON (2x2)
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2156-BC52PA,115,NEXNXPBC52PA,115
Standard Package 1
Win Source Part Number 1325674-BC52PA,115
Ultra Librarian 3D Model Ultra Librarian BC52PA,115 CAD Model

Description

The BC52PA,115 is a cutting-edge semiconductor product from NXP, a renowned global leader in the electronics industry. This product is designed to meet the high demands of modern electronic applications, providing a reliable and efficient solution for a wide range of circuit designs.

Key Features

  • Transistor Type: The BC52PA,115 is a bipolar (BJT) transistor, which is known for its high current gain and excellent amplification capabilities.
  • Configuration: It comes in a single configuration, making it easy to implement in various circuit layouts.
  • Current Rating: This component can handle a considerable collector current, making it suitable for driving medium-power loads.
  • Voltage Ratings: With its high breakdown voltages, the BC52PA,115 can be used in circuits that operate at higher voltages, providing flexibility in design.
  • Power Dissipation: The product is capable of dissipating a significant amount of power, which helps in maintaining stability and performance under various operating conditions.
  • Package: Encased in a compact and durable package, the BC52PA,115 ensures a robust design and is easy to mount on printed circuit boards (PCBs).

Applications

The BC52PA,115 is ideal for a multitude of applications. It is commonly used in:

  • Switching and amplification circuits
  • Power management solutions
  • Audio amplifiers
  • Signal processing
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

As with all NXP products, the BC52PA,115 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability. The product is designed to perform consistently over a wide range of temperatures and conditions, making it a trusted choice for engineers and designers around the world.

Environmental Compliance

NXP is committed to environmental sustainability. The BC52PA,115 is produced with eco-friendly materials and processes, complying with international environmental regulations. This commitment ensures that customers are provided with not only advanced technology but also environmentally responsible products.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess