EN
  • EN
  • DE

2SB817C-1E

Part No 2SB817C-1E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 12A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 500mA, 5A
Current - Collector Cutoff (Maximum) 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 1A, 5V
Power - Max 120W
Frequency - Transition 10MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P-3L
Win Source Part Number 762537-2SB817C-1E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SB817C
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SB817C-1E CAD Model

Description

Product Overview: 2SB817C-1E by ON Semiconductor

The 2SB817C-1E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This semiconductor device is engineered to deliver efficient power amplification and switching, making it an ideal component for a wide range of electronic applications.

Key Features

  • High Power Dissipation: With an exceptional power dissipation capability, the 2SB817C-1E is capable of handling high power levels, making it suitable for demanding applications.
  • Low Collector-Emitter Saturation Voltage: The device features a low V<sub>CE(sat) which ensures lower power loss during operation and improves overall efficiency.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, a complementary NPN type transistor is available, allowing for versatile design implementations.
  • High Current Capacity: With a high current rating, this transistor can handle significant current loads without performance degradation.

Applications

The 2SB817C-1E is well-suited for a variety of applications that require reliable high-power switching and amplification. These include, but are not limited to:

  • Audio power amplifiers
  • Power supply units
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB817C-1E is built with rigorous quality control processes to ensure reliability and performance consistency. This component adheres to the stringent standards set by the industry, assuring longevity and dependability in your electronic designs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 2SB817C-1E complies with various environmental regulations. It is designed to meet the requirements of RoHS (Restriction of Hazardous Substances), ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess