EN
  • EN
  • DE

LM395T

Part No LM395T
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Single
Description Ultra Reliable Power Transistors | TRANS NPN 36V 2.2A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2.2A
Voltage - Collector Emitter Breakdown (Maximum) 36V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1199334-LM395T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian LM395T CAD Model

Description

Introducing the LM395T Power Transistor from Texas Instruments

The LM395T is a robust, ultra-fast, power transistor from the renowned manufacturer Texas Instruments, designed to deliver exceptional performance in a wide array of applications. This component is known for its high reliability and is primarily used in power regulation and switching applications. The LM395T is a testament to Texas Instruments' commitment to providing high-quality, durable electronic components that cater to the needs of both the industry and hobbyists alike.

Key Features of the LM395T

  • Ultra-Fast Switching Speed: The LM395T boasts an impressive switching speed, making it an ideal choice for high-frequency power conversion and regulation circuits.
  • High Current Handling: With the ability to handle substantial current levels, this transistor is suited for demanding applications that require robust current management.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, thereby preventing thermal runaways and enhancing the product's longevity.
  • Short-Circuit Protection: The LM395T is equipped with short-circuit protection, which safeguards the transistor and the circuit from potential damage due to unexpected short-circuit conditions.

Applications

The versatility of the LM395T allows it to be used in a variety of applications, including:

  • Power supplies and regulators
  • Motor control circuits
  • Switching power amplifiers
  • Overvoltage protection circuits
  • Automotive electronics

Product Specifications

The LM395T comes in a TO-220 package, which is widely accepted for its ease of mounting and excellent thermal properties. It operates over a wide temperature range, ensuring reliability and consistent performance even under challenging environmental conditions. The device's specifications include a collector-emitter voltage (VCEO) of 36V, a collector current (IC) of up to 1A, and a notable power dissipation capability, which makes it a strong contender for power applications where efficiency and heat management are critical.

In conclusion, the LM395T from Texas Instruments is a powerful and reliable component that is engineered to meet the rigorous demands of modern electronic circuits. Its protective features and fast switching capabilities make it a valuable asset in any designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2935 $51.5220
29+ $3.5229 $102.1641
44+ $3.4128 $150.1632
61+ $3.3027 $201.4647
79+ $3.1927 $252.2233
105+ $2.8624 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess