EN
  • EN
  • DE

MRF8P20160HR3

Part No MRF8P20160HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.92GHZ  /  RF Mosfet LDMOS (Dual) 28 V 550 mA 1.92GHz 16.5dB 37W NI-780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 1.92GHz
Gain 16.5dB
Voltage - Test 28 V
Current - Test 550 mA
Power - Output 37W
Voltage - Rated 65 V
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRF8
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935317195128
Standard Package 250
Win Source Part Number 1028375-MRF8P20160HR3
Ultra Librarian 3D Model Ultra Librarian MRF8P20160HR3 CAD Model

Description

The NXP MRF8P20160HR3 is a state-of-the-art RF power LDMOS transistor specifically designed for broadband applications. This high-performance component is part of NXP's renowned RF power transistor lineup and is tailored for high-power amplifiers used in a wide range of applications, including broadcast, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRF8P20160HR3 operates over a broad frequency range, making it suitable for various applications that require a wide bandwidth.
  • High Output Power: With its high power output, this transistor can deliver up to 160W of continuous wave power, ensuring strong signal transmission for reliable communication and processes.
  • High Gain: It offers high gain performance, which is essential for amplifying weak signals without the need for additional stages.
  • High Efficiency: The LDMOS technology provides high efficiency, reducing power loss and heat dissipation, which is crucial for maintaining the longevity and reliability of the device.
  • Ruggedness: Engineered for durability, the MRF8P20160HR3 can withstand high voltage standing wave ratio (VSWR) conditions, a common challenge in RF applications.
  • Thermally Enhanced Package: It comes in a thermally optimized package that aids in heat dissipation, further improving the overall performance and stability of the device.

Applications

The versatile nature of the MRF8P20160HR3 allows it to be used in a variety of applications, including but not limited to:

  • Broadcast transmitters for radio and television
  • ISM band applications such as industrial heating and medical diagnostics
  • RF energy applications where precise and controlled RF power is needed
  • Professional RF amplification systems

In summary, the NXP MRF8P20160HR3 RF power LDMOS transistor is a robust, high-performance device that provides designers with a flexible solution for creating efficient and powerful RF amplification systems. Its wide frequency range, high power, and efficiency, coupled with NXP's reputation for quality, make it an excellent choice for demanding RF applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess