EN
  • EN
  • DE

MSB92AS1WT1G

Part No MSB92AS1WT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 0.5A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000730-MSB92AS1WT1G
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Single Bipolar Transistors
Package Tape & Reel (TR)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Mounting Type Surface Mount
Operating Temperature 150°C (TJ)
Frequency - Transition 50MHz
Power - Max 150 mW
Transistor Type PNP
Ultra Librarian 3D Model Ultra Librarian MSB92AS1WT1G CAD Model

Description

ON Semiconductor MSB92AS1WT1G Bipolar Transistor

The MSB92AS1WT1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This semiconductor device is designed to offer excellent amplification and switching characteristics, making it an ideal choice for designers looking to optimize their circuit designs for performance and power consumption.

This transistor comes in a compact SOT-323 package, which is not only space-saving but also allows for high-density mounting on printed circuit boards (PCBs). The MSB92AS1WT1G is characterized by its low V<sub>CE(sat) voltage, which translates to reduced power loss during operation. This feature is particularly beneficial in battery-powered devices where energy efficiency is paramount.

With a collector-emitter voltage (V<sub>CEO) of -80V and a collector current (I<sub>C) of -500mA, the MSB92AS1WT1G is capable of handling moderate power levels while maintaining a high level of performance. Its high current gain (h<sub>FE) ensures effective current amplification, making it suitable for use in audio amplifiers, signal processing, and other applications that require precise control of current.

In addition to its electrical characteristics, the MSB92AS1WT1G is designed with ON Semiconductor's commitment to environmental sustainability in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safer for consumers but also minimizes its environmental impact at the end of its lifecycle.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the MSB92AS1WT1G from ON Semiconductor is a reliable and efficient choice that delivers consistent performance while meeting stringent environmental standards. Its compact form factor, low power dissipation, and high amplification capabilities make it a versatile component for a variety of electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess