EN
  • EN
  • DE

2SB560E-MP-AE

Part No 2SB560E-MP-AE
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP EPITAXIAL PLANAR SILICON / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1036790-2SB560E-MP-AE
Ultra Librarian 3D Model Ultra Librarian 2SB560E-MP-AE CAD Model

Description

ON Semiconductor 2SB560E-MP-AE Bipolar Transistor

The 2SB560E-MP-AE from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for a variety of applications requiring robust amplification and switching. This semiconductor device is well-suited for audio frequency amplifier applications and is recognized for its low saturation voltage and high current capabilities.

Constructed with state-of-the-art manufacturing processes, the 2SB560E-MP-AE offers a collector-emitter voltage (VCEO) of -80V, which allows it to handle significant voltage levels without compromising performance. The collector current (IC) rating of -4A ensures that the device can manage substantial current flow, making it an ideal choice for power regulation and control circuits.

One of the key features of the 2SB560E-MP-AE is its high power dissipation capability, with a rating of 25W. This characteristic enables the transistor to sustain higher levels of power without overheating, thereby enhancing the reliability and longevity of the device in demanding situations. Additionally, the hFE (DC current gain) is specified at a range of 60 to 320, which indicates a strong amplification factor and consistent performance across various operating conditions.

The ON Semiconductor 2SB560E-MP-AE comes in a TO-220 package, which is widely used in the industry and known for its ease of mounting and thermal efficiency. The package is designed to facilitate effective heat dissipation, which is crucial for maintaining stability and performance in thermal management scenarios.

In summary, the 2SB560E-MP-AE PNP transistor is a versatile component that provides designers with a reliable solution for amplification and switching needs. Its robust electrical characteristics, coupled with ON Semiconductor's commitment to quality, make it a preferred choice for professionals in the electronics field. Whether it's being used in audio amplifiers, power management systems, or as a switch in various electronic circuits, the 2SB560E-MP-AE stands out for its performance and durability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers comprehensive information to ensure optimal usage of the 2SB560E-MP-AE transistor in their projects.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess