EN
  • EN
  • DE

MJ15015G

Part No MJ15015G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon High-Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 7A, 15A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 4A, 2V
Power - Max 180W
Frequency - Transition 6MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1223580-MJ15015G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MJ15015
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MJ15015G CAD Model

Description

ON Semiconductor MJ15015G Bipolar Transistor

The MJ15015G from ON Semiconductor is a high-power, silicon NPN bipolar transistor designed for a wide range of high-voltage, high-current applications. This transistor is particularly well-suited for linear and switching applications, making it a versatile component for engineers and designers in the field of power electronics.

Constructed with state-of-the-art technology, the MJ15015G boasts impressive electrical characteristics that include a collector-emitter voltage (VCEO) of 120V and a collector current (IC) of up to 15A. This allows the device to handle significant power levels, making it ideal for use in power amplifiers, regulators, and high-fidelity audio applications where clean, reliable performance is essential.

One of the key features of the MJ15015G is its high current gain bandwidth product (fT), which ensures that the transistor can operate efficiently at high frequencies. This makes it an excellent choice for applications that require fast switching speeds or for those that operate within the RF domain.

The MJ15015G also exhibits a low saturation voltage, which minimizes power loss and improves efficiency in operation. This feature, combined with the device's high current handling capability, ensures that it can deliver powerful performance without compromising on energy consumption.

ON Semiconductor has packaged the MJ15015G in a TO-3 case, which provides robust mechanical protection and excellent thermal performance. The TO-3 package is known for its ability to dissipate heat effectively, which is critical in preventing thermal runaway and ensuring the longevity of the transistor under high-power conditions.

For those looking to incorporate the MJ15015G into their designs, it is important to note that the device is compliant with RoHS regulations, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the MJ15015G is not only a powerful and reliable component but also environmentally responsible.

In summary, the MJ15015G from ON Semiconductor is a high-performance transistor that offers reliability, efficiency, and power, making it a top choice for professionals in the field of power electronics.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8115 $54.6805
16+ $6.4094 $102.5504
25+ $6.2091 $155.2275
34+ $6.0088 $204.2992
44+ $5.8086 $255.5784
58+ $5.2077 $302.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess