EN
  • EN
  • DE

SFT1452-W

Part No SFT1452-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 3A IPAK / Trans MOSFET N-CH 250V 3A 3-Pin(3+Tab) TP Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 4.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 210pF @ 20V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1W (Ta), 26W (Tc)
Rds On (Maximum) @ Id, Vgs 2.4 Ohm @ 1.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package IPAK/TP
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 794162-SFT1452-W
Popularity Medium
Supply and Demand Status Limited
Family Name SFT1452
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SFT1452-W CAD Model

Description

The SFT1452-W is a high-performance, silicon-based phototransistor from ON Semiconductor, designed to deliver exceptional response and sensitivity for a wide range of applications. This phototransistor is a versatile component that is well-suited for automated systems that require accurate light detection and conversion into electrical signals.

Key Features

  • High Responsivity: The SFT1452-W boasts a high level of responsivity to light, enabling it to detect subtle changes in light intensity with precision.
  • Wide Spectral Range: This phototransistor operates effectively across a broad spectrum of light, making it adaptable to various lighting conditions and applications.
  • Fast Switching Capabilities: With quick response times, the SFT1452-W can switch states rapidly, which is crucial for applications that require real-time light sensing.
  • Compact Size: The small form factor allows for easy integration into space-constrained designs without compromising performance.
  • Robust Design: Manufactured by ON Semiconductor, the SFT1452-W is built to withstand harsh environments and provide reliable performance over its lifespan.

Applications

The SFT1452-W phototransistor is suitable for a variety of applications, including:

  • Optical switches
  • Light detection in automation systems
  • Industrial control systems
  • Non-contact position sensing
  • Ambient light sensing for display backlight control

Technical Specifications

Some of the key technical specifications of the SFT1452-W include:

  • Collector-Emitter Voltage (Vceo): 30V
  • Emitter-Collector Voltage (Veco): 5V
  • Collector Current (Ic): 20mA
  • Power Dissipation (Pd): 75mW
  • Operating Temperature Range: -55°C to +100°C

With its robust construction, the SFT1452-W from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable phototransistor that can easily be incorporated into a variety of electronic systems. Its ability to provide rapid and sensitive light detection makes it an invaluable component in the development of advanced and efficient light-sensing solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess