The SI1912EDH is a P-Channel 20-V (D-S) MOSFET manufactured by Vishay. This MOSFET is designed for load switch and level shift applications, providing efficient and reliable performance in a compact package.
Applications
- Load Switching
- Level Shifting
- DC-DC Conversion
- Portable Devices
- Battery Management Systems
Features
- Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
- Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
- 20 V Drain-Source Voltage (VDS): Suitable for a variety of low-voltage applications.
- Compact PowerPAK® SC-70 Package: Saves board space and enables smaller designs.
- TrenchFET® Power MOSFET Technology: Provides superior performance and efficiency.
Benefits
- High Efficiency: Low RDS(on) and Qg minimize power losses, resulting in higher overall efficiency.
- Compact Design: The small PowerPAK® SC-70 package allows for space-saving designs in portable and compact devices.
- Improved Battery Life: Reduced power dissipation contributes to longer battery life in portable applications.
- Reliable Performance: Vishay's MOSFET technology ensures reliable operation and consistent performance.
- Simplified Design: Easy to integrate into various circuit designs due to its standard specifications and readily available datasheets.
Technical Specifications
The SI1912EDH features a Drain-Source Breakdown Voltage of 20V. The typical on-resistance (RDS(on)) varies with gate-source voltage but is generally very low, contributing to high efficiency. It is surface mountable with a PowerPAK SC-70 package.