EN
  • EN
  • DE

STB70NFS03L

Part No STB70NFS03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260690-STB70NFS03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB70NFS03L CAD Model

Description

STB70NFS03L - N-Channel 30V - 70A STripFET™ III Power MOSFET by STMicroelectronics

The STB70NFS03L is a cutting-edge N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This MOSFET is part of the STripFET III series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for power management tasks.

Key Features

  • Low Threshold Drive: The STB70NFS03L can be driven at a low gate threshold voltage, making it suitable for low voltage applications and ensuring ease of drive.
  • High Current Capability: With a continuous current rating of 70A, this MOSFET can handle high current loads, making it ideal for demanding power applications.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure reliability and performance even under extreme conditions.
  • Application Versatility: Suitable for a wide range of applications, including DC-DC converters, motor control, and power management systems.

Product Specifications

  • Voltage Rating: 30V, providing a good balance between breakdown voltage and low on-resistance.
  • Package: The device is available in a D2PAK package, which is known for its durability and excellent thermal performance.

Applications

The STB70NFS03L is designed to cater to various applications that require high efficiency and power density. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Over Ethernet (PoE) applications
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive and industrial applications

STMicroelectronics' commitment to innovation is reflected in the STB70NFS03L MOSFET, offering designers a robust and efficient component for their power management solutions. Its superior thermal and electrical characteristics make it an excellent choice for enhancing system reliability and performance.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess