EN
  • EN
  • DE

STD1805T4

Part No STD1805T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 5A DPAK / Trans GP BJT NPN 60V 5A 15000mW 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 600mV @ 200mA, 5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 15W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 110751-STD1805T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD1805
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STD1805T4 CAD Model

Description

The STD1805T4 is a high-performance Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular MOSFET is designed to meet the increasing demands of modern electronic circuits, providing efficient power management and switching with low on-state resistance.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by low-voltage control signals.
  • High Switching Efficiency: With its fast switching speed, the STD1805T4 minimizes energy loss during power conversion, contributing to the overall efficiency of the application it is used in.
  • Enhanced Power Handling: Its robust design allows for a high drain current, making it capable of handling significant power levels, which is essential for demanding applications.
  • Low On-State Resistance (R<sub>DS(on)): The low resistance in the conducting state ensures minimal voltage drop across the device and reduces heat generation, which can improve the longevity of the product.

Applications

The versatility of the STD1805T4 makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • High-efficiency switching applications

Technical Specifications

The STD1805T4 boasts impressive technical specifications that make it suitable for high-performance applications:

  • Voltage Rating: Up to 60V
  • Drain Current: High continuous current capacity
  • Package: Available in a surface-mount DPAK package
  • Compliance: Meets the rigorous standards for automotive applications

In conclusion, the STD1805T4 from STMicroelectronics is a powerful and reliable component that offers efficiency, durability, and versatility for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess