EN
  • EN
  • DE

2N6285

Part No 2N6285
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 10A, 3V
Power - Max 160 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1377012-2N6285
Ultra Librarian 3D Model Ultra Librarian 2N6285 CAD Model

Description

Microchip Technology 2N6285 Power Transistor

The 2N6285 from Microchip Technology is a robust power transistor designed to handle high-power applications with efficiency and reliability. This component is a part of Microchip's extensive range of semiconductor products and is widely recognized for its quality and performance in a variety of electronic circuits.

Key Features:

  • High Current Handling: The 2N6285 is capable of managing significant current levels, making it suitable for power switching applications.
  • Voltage Rating: It has a substantial voltage rating, which allows it to be used in circuits that operate at higher voltages without the risk of breakdown.
  • Power Dissipation: With an excellent power dissipation capacity, this transistor can handle the thermal energy generated during operation, ensuring stable performance and a longer lifespan.
  • Robust Construction: The 2N6285 is built to withstand tough conditions, ensuring reliability and durability in demanding environments.
  • Package Options: It is available in multiple package types to suit various mounting and space requirements on printed circuit boards (PCBs).

Applications:

The 2N6285 is versatile and can be used in diverse applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Industrial machinery

Technical Specifications:

Here are some of the technical specifications for the 2N6285:

  • Collector-Emitter Voltage (Vceo): Specified according to the datasheet
  • Collector Current (Ic): Specified according to the datasheet
  • Power Dissipation (Pd): Specified according to the datasheet
  • Operating Junction Temperature Range: Specified according to the datasheet

For detailed technical specifications and application guidance, users should refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess