Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Case / Package PowerSSO-16
Family Name VN7016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14295-2, -497-14295-6, 497-14295-6, 497-14295-2, 497-14295-1, -497-14295-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902692-VN7016AJTR-E
Ultra Librarian 3D Model Ultra Librarian VN7016AJTR-E CAD Model

Description

The VN7016AJTR-E from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-7 series. This device is designed to efficiently manage power in a variety of automotive applications, providing a robust and reliable solution for driving high-power loads with high precision.

Key Features

  • High-Side Switch: The VN7016AJTR-E operates as a high-side switch, allowing it to efficiently control power to the load from the positive supply line. This is particularly beneficial in automotive environments where ground disturbances are common.
  • Integrated Protections: Equipped with over-temperature protection, over-current protection, and load-dump protection, the VN7016AJTR-E ensures safe operation under a wide range of conditions, minimizing the risk of damage to the component and the system it controls.
  • Current and Voltage Control: This high-side driver features current sensing and provides proportional load current feedback, allowing for precise control and monitoring of the load.
  • Diagnostic Functions: The VN7016AJTR-E includes diagnostic functions for detecting open load in OFF state, as well as feedback on the status of the device, which is vital for system checks and maintenance.
  • PowerSO-10 Package: The device is housed in a PowerSO-10 package, known for its compact size and excellent thermal performance, making it suitable for space-constrained applications.

Applications

The VN7016AJTR-E high-side driver is ideal for a range of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Smart junction boxes

Conclusion

With its robust design and comprehensive feature set, the VN7016AJTR-E high-side driver from STMicroelectronics is a top-tier choice for automotive engineers looking for a reliable and efficient power management solution. Its integrated protections and diagnostic capabilities ensure a high level of system integrity, making it an essential component in modern automotive designs.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO
Need more? Email Us
ECAD model for AP2411AS-13
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1855
ECAD model for AP2822EKETR-G1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-5
Lowest to $5.9849
ECAD model for BTS409L1 E3062A
Microchip Technology
Power Switch ICs - Power Distribution Dual USB High-Side Power Switch
Lowest to $0.9891
ECAD model for MIC2026-2YM TR
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 8HTSOP
Lowest to $1.0630
ECAD model for BD1HC500EFJ-CE2
Microchip Technology
QUAD USB PWR DISTRIBUTION SWITCH
Lowest to $0.6041
ECAD model for MIC2027-2BM
STMicroelectronics
IC PWR SWITCH MOSFET P-CH 8-SOIC
Lowest to $0.7871
ECAD model for ST890CDR
ON Semiconductor
LS SMART FET MPW
Lowest to $3.1269
ECAD model for NCV8413DTRKG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8304 $53.6256
28+ $3.5879 $100.4612
44+ $3.4667 $152.5348
63+ $3.2243 $203.1309
81+ $3.1031 $251.3511
101+ $2.9819 $301.1719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,590 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention