EN
  • EN
  • DE
  • IT

BC856A-7-F

Part No BC856A-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 65V
Vce Saturation (Maximum) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 125 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 200MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1152117-BC856A-7-F
Manufacturer Homepage www.diodes.com
Family Name BC856A
Introduction Date March 23, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC856A-7-F CAD Model

Description

The BC856A-7-F from Diodes Incorporated is a high-quality PNP Bipolar Junction Transistor (BJT) that offers excellent amplification and switching characteristics. This semiconductor device is designed for general-purpose and low-power applications, making it a versatile component in various electronic circuits.

Key Features

  • Transistor Type: PNP - This transistor type is characterized by a negative-positive-negative configuration, which makes it suitable for use in the amplification of signals in electronic devices.
  • Configuration: Single - The BC856A-7-F is a standalone transistor, which allows for flexibility in circuit designs and can be used in multiple configurations depending on the application requirements.
  • Power Dissipation (Pd): 250mW - The device can dissipate a moderate amount of power, making it suitable for low-power applications without compromising performance.
  • DC Current Gain (hFE): 125 to 475 - This range of current gain ensures that the transistor can amplify the input signal effectively, making it a reliable choice for amplification purposes.
  • Collector-Emitter Voltage (Vceo): 65V - With a high breakdown voltage, the BC856A-7-F can handle significant voltage levels across the collector-emitter junction, which is beneficial for various electronic applications.
  • DC Collector Current (Ic): 100mA - The transistor can control a collector current up to 100mA, which is sufficient for many low-power circuits.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - This wide temperature range ensures reliable operation under various environmental conditions.

Applications

The BC856A-7-F is suitable for a broad range of applications, including but not limited to:

  • Signal Amplification
  • Switching Applications
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Linear Amplification and Switching

Package and Quality

This transistor comes in a SOT-23 package, which is a small and efficient surface-mount package that is widely used in the industry for its compact size and ease of integration into PCB designs. Diodes Incorporated ensures that each BC856A-7-F transistor meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0558 $50.2200
2,185+ $0.0458 $100.0730
3,380+ $0.0444 $150.0720
4,655+ $0.0430 $200.1650
6,025+ $0.0415 $250.0375
8,065+ $0.0372 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess