EN
  • EN
  • DE

IRF3808L

Part No IRF3808L
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187006-IRF3808L
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF3808L CAD Model

Description

The IRF3808L is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies for voltage regulation and power conversion.
  • Motor Control: Suitable for motor control applications, such as controlling the speed and torque of DC motors.
  • Power Inverters: Employed in power inverters to convert DC power to AC power.
  • Switching Power Supplies: Found in switching power supplies for efficient power delivery.
  • Automotive Applications: Used in automotive electronic systems, such as electronic fuel injection (EFI) and anti-lock braking systems (ABS).

Features

  • Low On-Resistance: Offers very low on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • Fast Switching Speed: Designed for fast switching speeds, reducing switching losses and enabling high-frequency operation.
  • Avalanche Rated: Avalanche rated to withstand transient voltage spikes and ensure reliable operation.
  • Logic-Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness.

Benefits

  • High Efficiency: Achieves high efficiency due to low on-resistance and fast switching speeds.
  • Reliable Operation: Avalanche rating provides robust and reliable operation in harsh environments.
  • Simplified Circuit Design: Logic-level gate drive simplifies circuit design and reduces component count.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details

The IRF3808L has a drain-source voltage (VDS) rating of typically 75V and a continuous drain current (ID) rating that can exceed 62A depending on the case temperature. It is available in a TO-220 package, which provides good thermal performance. The MOSFET's gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device's input capacitance (Ciss) and output capacitance (Coss) are important parameters for switching speed calculations. The IRF3808L is commonly used with gate driver ICs to optimize switching performance and minimize ringing. It's also frequently used in parallel configurations to increase current handling capability. Appropriate heat sinking is crucial to maintain the MOSFET within its safe operating area (SOA).

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess