The SUM110N04-04 from Vishay is an N-Channel power MOSFET designed for high-efficiency power switching applications. This device features a low on-state resistance (RDS(on)) and optimized gate charge, contributing to reduced power losses and improved overall system efficiency. It is designed to be used in a variety of applications requiring efficient power control.
Applications
- Synchronous Rectification in AC-DC and DC-DC converters
- Motor control circuits
- Power management in portable devices
- Load switching
- Battery management systems
Features
- Low RDS(on) to minimize conduction losses
- Low gate charge (Qg) for efficient switching
- Avalanche rated for ruggedness and reliability
- Logic level gate drive
- Lead (Pb)-free plating; RoHS compliant
Benefits
- Improved energy efficiency due to reduced power dissipation
- Increased power density in applications with space constraints
- Enhanced system reliability thanks to avalanche capability
- Simplified gate drive circuitry
- Environmentally friendly due to RoHS compliance
Additional Details
The SUM110N04-04 boasts a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) of up to 110A, making it suitable for medium to high power applications. Its low RDS(on), typically around 4 mΩ at a gate-source voltage of 10V, minimizes power losses during conduction. The MOSFET's fast switching speed further contributes to overall system efficiency. It is typically available in a TO-263 (D2PAK) package, which facilitates efficient heat dissipation.
This MOSFET is designed for use in applications where efficient power management is crucial. Its robust design and electrical characteristics make it a suitable choice for demanding environments. The logic-level gate drive allows for simplified integration with microcontroller and digital logic circuits. By minimizing conduction and switching losses, the SUM110N04-04 contributes to improved thermal performance and extended lifespan of electronic systems.