EN
  • EN
  • DE

KSB794OSTU

Part No KSB794OSTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 1.5A TO126-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 1mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 4000 @ 1A, 2V
Power - Max 1 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Base Product Number KSB79
Standard Package 1,920 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 876423-KSB794OSTU
Ultra Librarian 3D Model Ultra Librarian KSB794OSTU CAD Model

Description

Product Overview: KSB794OSTU by ON Semiconductor

The KSB794OSTU is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the rigorous demands of modern electronic circuits, offering a perfect blend of efficiency, reliability, and versatility.

Featuring a continuous collector current of up to -2 A and a collector-emitter voltage of -100 V, the KSB794OSTU provides ample headroom for a wide range of applications. Its high power dissipation capability allows for robust operation even under strenuous conditions, making it an ideal choice for power amplification and switching applications.

The transistor's hFE (DC current gain) is rated at 70 to 240 at a collector current of -500 mA, ensuring consistent performance over a broad operating range. The KSB794OSTU also boasts a low collector-emitter saturation voltage, which enhances overall circuit efficiency by minimizing power loss during operation.

Key Features:

  • PNP bipolar transistor configuration
  • Collector-Emitter Voltage (VCEO): -100 V
  • Collector Current (IC): -2 A
  • Power Dissipation (Pc): 25 W
  • DC Current Gain (hFE): 70 to 240 at -500 mA
  • Low saturation voltage
  • TO-126 package for efficient heat dissipation

Applications:

The versatility of the KSB794OSTU makes it suitable for a broad spectrum of applications. It is commonly used in power management circuits, audio amplifiers, signal processing, and other general-purpose amplification and switching tasks. Its robust design also makes it a preferred choice for commercial and industrial electronic equipment that requires high reliability and long-term stability.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the KSB794OSTU is no exception. It is manufactured to stringent standards, ensuring that it meets the quality and reliability requirements of even the most demanding applications. Whether you are designing consumer electronics or industrial systems, the KSB794OSTU is a transistor that you can count on for consistent performance and durability.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess