EN
  • EN
  • DE

LT1117CST-3.3#TR

Part No LT1117CST-3.3#TR
Manufacturer Linear Technology
Catalog Hard To Find
Description LDO Regulator Pos 3.3V 0.8A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT223
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714941-LT1117CST-3.3#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1117-3.3
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1117CST-3.3#TR CAD Model

Description

Linear Technology LT1117CST-3.3#TR Voltage Regulator

The LT1117CST-3.3#TR is a reliable low dropout voltage regulator from Linear Technology, designed to provide a fixed output voltage of 3.3V with a dropout voltage of typically 1.2V at full load. This component is part of the LT1117 series, which is known for its high efficiency and stability when operating with a wide range of capacitors, including ceramic types.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.3V output, making it suitable for a variety of applications that require a regulated power supply.
  • Low Dropout Performance: With a typical dropout voltage of 1.2V at full load, this voltage regulator ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: It is capable of delivering up to 800mA of output current, which is sufficient for powering many small to medium-sized electronic devices.
  • Thermal Overload Protection: The LT1117CST-3.3#TR includes built-in thermal overload protection that safeguards the device and the application in the event of excessive power dissipation.
  • Current Limiting: In addition to thermal protection, the regulator also features current limiting to protect the device from damage during over-current conditions.
  • Wide Capacitor Compatibility: This regulator is designed to work well with a variety of capacitors, which provides flexibility in designing power supply circuits.

Applications:

The LT1117CST-3.3#TR is ideal for use in a broad range of electronic applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supplies
  • Peripheral Power Supplies

Package and Availability:

The regulator comes in an SOT-223 package, which is known for its compact footprint and excellent thermal performance. The "#TR" designation indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. As with all Linear Technology products, the LT1117CST-3.3#TR is manufactured to high standards to ensure reliability and performance in demanding applications.

Whether you are designing a new power supply or replacing an existing regulator, the LT1117CST-3.3#TR from Linear Technology is a solid choice for a low dropout, fixed voltage solution.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess