Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205159-LT1128
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1128 CAD Model

Description

The LT1128 by Linear Technology is a high-performance, dual operational amplifier that has set a new standard in the industry for precision and stability. This device is notable for its exceptionally low noise and low total harmonic distortion, making it an ideal choice for audio and instrumentation applications.

Key Features

  • Ultra-Low Noise Performance: The LT1128 boasts an outstanding noise voltage of 0.85nV/√Hz at 1kHz, which is one of the lowest in its class, ensuring a clean and accurate signal amplification.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, the LT1128 is capable of maintaining high levels of performance across a wide range of frequencies.
  • Low Total Harmonic Distortion: The total harmonic distortion (THD) is typically 0.0003%, which is remarkably low, making it suitable for high-fidelity audio applications.
  • High Output Drive Capability: It can drive ±10V into 600Ω loads, which allows for a wide range of output applications.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads up to 1000pF, which is beneficial for various feedback and buffering applications.

Applications

  • High-Quality Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers

Technical Specifications

The LT1128 operates within a supply voltage range of ±2.5V to ±18V, and it features a dual power supply configuration for greater flexibility in system design. The input offset voltage is typically 25µV, and the device also provides a high common-mode rejection ratio (CMRR) of 130dB.

Conclusion

The LT1128 from Linear Technology is a testament to the company's commitment to providing high-quality components for precision electronic applications. Its low noise, high gain, and low distortion characteristics make it an excellent choice for professionals who demand the best in operational amplifier performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention