EN
  • EN
  • DE

LT1129CS8#TR

Part No LT1129CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+/07
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719085-LT1129CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CS8#TR CAD Model

Description

The LT1129CS8#TR is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, an Analog Devices company. This regulator is designed to provide a stable and reliable power supply with a low voltage drop across the output, making it ideal for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Output Voltage: The LT1129CS8#TR offers an adjustable output voltage range, which can be set from 3.8V to 29V with external resistors, allowing for a high degree of flexibility in various applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.4V at a 700mA load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: This regulator can deliver up to 700mA of continuous output current, making it suitable for a wide range of power supply applications.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from potential damage due to overheating.
  • Stable with Low ESR Capacitors: The LT1129CS8#TR is stable with aluminum, tantalum, or ceramic capacitors, which allows for flexibility in choosing output capacitors.
  • Low Quiescent Current: The quiescent current is low, which is ideal for battery-powered applications where conserving energy is a priority.
  • Surface Mount Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is designed for automated PCB assembly processes.

Applications

The LT1129CS8#TR is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Battery-powered equipment
  • Microprocessor supply
  • Power management for consumer electronics
  • Automotive electronics

With its robust design and comprehensive feature set, the LT1129CS8#TR from Linear Technology is an excellent choice for designers looking for a reliable LDO voltage regulator capable of delivering a high-quality power supply.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9191 $64.5955
11+ $10.6004 $116.6044
17+ $10.2691 $174.5747
24+ $9.9379 $238.5096
31+ $9.6066 $297.8046
41+ $8.6128 $353.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess