Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205170-LT1129CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129CT CAD Model

Description

The LT1129CT from Linear Technology is a robust low dropout voltage regulator designed to provide precision and stability in a wide range of applications. This high-performance component is ideal for systems that require a reliable and consistent power supply. The LT1129CT is part of Linear Technology's esteemed line of power management solutions, known for their quality and durability.

Key Features

  • Low Dropout Performance: The LT1129CT boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-operated devices where maximizing the usage of available power is crucial.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can support a wide range of power requirements, making it versatile for various electronic applications.
  • Adjustable Output: With the ability to adjust the output voltage from 3.8V to 30V, the LT1129CT provides flexibility for designers to use it in multiple circuits without the need for different regulators.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can help reduce the overall size and cost of the power supply design.
  • Thermal Protection: The LT1129CT includes an internal thermal limiting circuit that protects the device under overload conditions, ensuring reliable operation over a wide range of ambient temperatures.
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-powered applications, as it helps to extend battery life by minimizing power drain when the device is in standby mode.

Applications

The LT1129CT is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Microprocessor supply
  • Power management for battery-powered devices
  • Linear power supplies
  • Automotive electronics

With its combination of features, the LT1129CT is an excellent choice for designers looking for a reliable voltage regulator that can provide clean, stable power in a compact package.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention