EN
  • EN
  • DE

LTC2440IGN

Part No LTC2440IGN
Manufacturer Linear Technology
Description 24-Bit High Speed Differential delta-sigma ADC with Selectable Speed/Resolution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208465-LTC2440IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2440IGN CAD Model

Description

The LTC2440IGN is a high precision analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This product is designed to offer exceptional performance with a 24-bit resolution that ensures high accuracy and low noise in measurement applications. It is an ideal choice for industrial, medical, and automotive systems where precise data conversion is critical.

Key Features

  • Resolution: 24-bit with no missing codes
  • Data Output Rate: Adjustable from 5Hz to 3.5kHz
  • Input Type: Differential
  • Supply Voltage: Single 5V operation
  • Interface: SPI-compatible serial interface
  • Package: 16-lead SSOP

Performance

The LTC2440IGN provides a high level of precision due to its oversampling sigma-delta technology, which also contributes to its excellent noise rejection capabilities. It offers a flexible output rate that can be adjusted according to the needs of the application, ensuring that users can balance between resolution and speed effectively.

Applications

With its robust feature set, the LTC2440IGN is suitable for a wide range of applications, including:

  • High precision data acquisition systems
  • Industrial process control
  • Temperature measurements with RTDs or thermocouples
  • Weigh scales
  • Medical monitoring devices
  • Automotive testing and diagnostics

Reliability and Quality

The LTC2440IGN is designed to meet the stringent requirements of industrial and automotive applications. It operates over a wide temperature range and is housed in a robust 16-lead SSOP package, ensuring it can withstand challenging environmental conditions while maintaining high performance.

Easy Integration

Integration of the LTC2440IGN into system designs is made easy thanks to its SPI-compatible serial interface, allowing for straightforward communication with microcontrollers and digital systems. Additionally, its single 5V supply voltage simplifies power management within the design.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess