EN
  • EN
  • DE

LT1171CQ

Part No LT1171CQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205245-LT1171CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1171CQ CAD Model

Description

The LT1171CQ is a versatile and robust switch mode power supply (SMPS) controller from Linear Technology, now part of Analog Devices, designed to cater to a wide array of power conversion applications. This high efficiency device is capable of delivering output power up to 100W with a minimal external component count, making it an excellent choice for both compact and high-power systems.

Key Features

  • High Efficiency: Capable of efficiencies up to 90%, the LT1171CQ ensures minimal heat generation and optimal power conversion in various applications.
  • Versatile Voltage Range: With an input voltage range of 3V to 60V, it is suitable for a wide range of supply voltages, from low-voltage battery-operated devices to higher voltage systems.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing designers to balance efficiency and component size.
  • High Output Power: The device can deliver up to 100W, making it suitable for a broad spectrum of power-intensive applications.
  • Flexible Operation Modes: It offers both current mode and voltage mode operation, providing design flexibility and improved response to load transients.

Applications

The LT1171CQ is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Portable computers and devices
  • Industrial power systems
  • DC-DC converters

Package and Reliability

The LT1171CQ is offered in a rugged 5-lead TO-220 package, ensuring robustness and ease of heat sinking in high-power applications. Linear Technology's commitment to high-quality manufacturing means that the LT1171CQ is a reliable choice for demanding environments.

Conclusion

With its high efficiency, wide input voltage range, and powerful output capability, the LT1171CQ from Linear Technology is an excellent choice for designers seeking a high-performance power supply solution. Its flexibility and ease of use make it well-suited for a vast range of applications, ensuring that it continues to be a popular choice in the industry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3456 $55.0368
7+ $15.0528 $105.3696
11+ $14.5824 $160.4064
15+ $14.1120 $211.6800
19+ $13.6416 $259.1904
25+ $12.2304 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess