EN
  • EN
  • DE

LT1172CQ

Part No LT1172CQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205253-LT1172CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1172CQ CAD Model

Description

Introducing the LT1172CQ from Linear Technology

The LT1172CQ is a versatile and high-performance DC-DC converter that is a part of Linear Technology's esteemed product lineup. This robust and efficient component is designed to cater to a wide array of power supply applications, making it a go-to choice for engineers and designers seeking reliability and flexibility.

Key Features

  • High Switching Frequency: The LT1172CQ operates at a switching frequency of up to 100kHz, which allows for smaller component sizes, leading to more compact power supply designs.
  • High Output Power: With the capability to deliver up to 5 watts of output power, this converter is suitable for both high and low power applications.
  • Versatile Operating Modes: It supports a variety of modes including step-up, step-down, and inverting configurations, providing a one-chip solution for multiple design topologies.
  • Low Quiescent Current: The quiescent current is minimized to ensure energy efficiency, making it ideal for battery-operated devices.
  • Protection Features: It includes features like a current limit and thermal shutdown to protect the device under abnormal operating conditions.

Applications

The LT1172CQ is suitable for a range of applications such as:

  • Portable electronics where battery life is critical
  • Automotive power supplies that require robust performance
  • Industrial power systems needing high reliability
  • Telecommunications infrastructure with stringent power requirements

Package and Quality

The LT1172CQ is available in a 5-lead TO-220 package, which is known for its excellent thermal performance and ease of handling in PCB layouts. Linear Technology ensures that each component meets high-quality standards, providing reliability and performance that engineers can trust.

In conclusion, the LT1172CQ from Linear Technology stands out as a powerful, efficient, and adaptable DC-DC converter solution for a multitude of power management challenges. Its combination of high switching frequency, power capability, and protection features, all packed into a durable and easy-to-use package, makes it an excellent choice for your next project's power supply design.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4436 $50.6616
15+ $6.9281 $103.9215
23+ $6.7116 $154.3668
31+ $6.4951 $201.3481
40+ $6.2786 $251.1440
54+ $5.6291 $303.9714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess