EN
  • EN
  • DE

MPC563MVR56

Part No MPC563MVR56
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 388BGA / MCU 32-bit PowerPC RISC 512KB Flash 2.6V/5V Automotive 388-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.5 V ~ 2.7 V
Data Converters A/D 32x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 789223-MPC563MVR56
Popularity Medium
Supply and Demand Status Limited
Family Name MPC563
Introduction Date September 07, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC563MVR56 CAD Model

Description

NXP MPC563MVR56 Microcontroller

The NXP MPC563MVR56 is a robust, high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of NXP's MPC560xP family, renowned for their exceptional processing power, advanced features, and reliability in critical systems.

Key Features:

  • Core: The heart of the MPC563MVR56 is a 32-bit Power Architecture® core that operates at a frequency of up to 56 MHz, providing a perfect balance between processing capability and power consumption.
  • Memory: It comes equipped with a generous memory model, featuring 768 KB of flash memory for program storage and 36 KB of RAM for efficient data handling, ensuring ample space for complex applications and software stacks.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) that supports complex timing and control operations, making it ideal for engine management and automotive control systems.
  • Communication Interfaces: A wide array of communication interfaces such as CAN, LIN, SPI, and I2C are embedded within, enabling seamless connectivity and integration with other components and peripheral devices.
  • Analog-to-Digital Converters: With multiple channels of high-resolution ADCs, the MPC563MVR56 provides accurate and rapid conversion of analog signals to digital, essential for sensor data processing and real-time decision-making.
  • Enhanced Safety Features: Safety is a paramount concern in its design, with features like Error Correction Code (ECC) on both RAM and flash, and a built-in self-test capability for detecting and responding to system faults.
  • Temperature Range: The device is built to withstand extreme temperature ranges, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications:

The MPC563MVR56's combination of performance, memory capacity, and robust peripheral set makes it an excellent choice for a wide range of applications, including engine control units, transmission control modules, body control modules, industrial control systems, and various other embedded control applications.

With its focus on reliability and high-speed processing, the NXP MPC563MVR56 stands as a powerful solution for developers looking to create sophisticated and durable systems in the automotive and industrial sectors.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess