EN
  • EN
  • DE

LT1172CS8

Part No LT1172CS8
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205254-LT1172CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1172CS8 CAD Model

Description

Product Overview: LT1172CS8 from Linear Technology

The LT1172CS8 is a versatile and robust high-power switch mode regulator designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is housed in a compact SO-8 package, making it suitable for space-constrained applications while offering the reliability and efficiency expected from Linear Technology products.

Key Features

  • Versatility: The LT1172CS8 can be configured in a variety of topologies, including boost, flyback, forward, or inverting converters. This flexibility makes it ideal for a wide range of power supply designs.
  • High Output Power: With its ability to handle up to 1.25A of switch current, the LT1172CS8 is capable of delivering significant power levels, making it suitable for demanding applications.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 100Hz, which allows designers to optimize the regulator for efficiency or component size.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered devices, as it helps in prolonging battery life by reducing standby power consumption.

Applications

The LT1172CS8's robustness and flexibility make it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Automotive power systems
  • Portable battery-powered devices
  • Industrial power supplies
  • DC-DC converters

Performance and Protection

The device includes features such as cycle-by-cycle current limiting and thermal shutdown, which provide essential protection for the regulator and the overall system. These features ensure that the LT1172CS8 not only operates within safe parameters but also enhances the longevity and reliability of the end application.

Conclusion

In summary, the LT1172CS8 from Linear Technology is a powerful, flexible, and reliable switch mode regulator that is well-suited for a broad array of power conversion applications. Its compact size, coupled with its high output power capability and configurable switching frequency, make it a go-to solution for designers looking to create efficient and robust power supplies.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8714 $53.5854
22+ $4.5572 $100.2584
35+ $4.4000 $154.0000
49+ $4.0857 $200.1993
64+ $3.9286 $251.4304
80+ $3.7715 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess