Linear Technology's LT1172CSW High Power Switching Regulator
The LT1172CSW is a versatile and robust high power switching regulator from Linear Technology, designed to cater to a wide array of power conversion applications. This component is part of the LT1172 series, which is known for its high efficiency and reliability in delivering stable voltages across various loads.
This regulator is capable of generating a positive or negative output voltage with a wide input voltage range, making it suitable for applications that require a flexible power supply solution. It features a switch mode design, which allows it to efficiently convert power with minimal heat generation, making it ideal for compact and thermally sensitive applications.
The LT1172CSW operates at a fixed frequency, which simplifies noise filtering in noise-sensitive environments. Additionally, it supports a high switching frequency of up to 100kHz, enabling the use of smaller, lighter, and less expensive magnetic components like inductors and transformers. This characteristic is particularly beneficial in portable and space-constrained applications.
One of the key advantages of the LT1172CSW is its ability to provide high output power with a low input voltage. This is achieved through its high current switch, which can handle up to 1.25A. The device also includes features like cycle-by-cycle current limiting and thermal shutdown, which protect the regulator and the overall system from over-current and over-temperature conditions.
The LT1172CSW is packaged in a thermally efficient 16-pin wide body SOIC, which ensures proper heat dissipation and reliable operation over its full temperature range. Its robust design makes it an excellent choice for demanding applications such as automotive power supplies, industrial systems, and telecommunications equipment.
Overall, the LT1172CSW from Linear Technology is a high-performance switching regulator that offers design flexibility, operational efficiency, and reliability, making it a go-to solution for engineers looking to create sophisticated power management systems.