EN
  • EN
  • DE

LT1175IQ

Part No LT1175IQ
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205275-LT1175IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IQ CAD Model

Description

The Linear Technology LT1175IQ is a high-performance, low dropout negative voltage regulator designed for a wide range of applications. This robust component is capable of delivering up to 500mA of output current with a dropout voltage of typically 0.4V at full load, making it an excellent choice for systems that require efficient power management.

Key Features

  • Output Current: Capable of supplying 500mA of output current, the LT1175IQ is suitable for moderate to high-power applications.
  • Low Dropout Voltage: With a typical dropout voltage of 0.4V at full load, it ensures efficient operation, even when the input-to-output voltage differential is minimal.
  • Adjustable Output: The output voltage can be set from -1.25V to -20V with a single external resistor, providing flexibility for a variety of design requirements.
  • Stable with Low ESR Capacitors: The LT1175IQ remains stable with low equivalent series resistance (ESR) capacitors, which can help to reduce the size and cost of the capacitors used in the design.
  • Overcurrent and Overtemperature Protection: Built-in protection features guard the regulator against excessive current and overheating, enhancing system reliability.
  • No Protection Diodes Needed: Simplified design as no external diodes are required to protect the device under reverse battery conditions.

Applications

The LT1175IQ is versatile and can be used in a variety of negative voltage regulation scenarios, including:

  • High-efficiency linear regulators
  • Constant current regulators
  • Negative auxiliary power supplies
  • Adjustable power supplies

Package and Quality

The LT1175IQ is offered in a robust 5-lead TO-220 package, ensuring thermal efficiency and ease of integration into a wide range of electronic systems. Linear Technology's commitment to high-quality manufacturing means that this regulator is designed to meet stringent performance criteria and reliability standards.

Whether you're designing power supplies for industrial equipment, automotive electronics, or portable devices, the LT1175IQ from Linear Technology offers a reliable and flexible solution for your negative voltage regulation needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess