EN
  • EN
  • DE

LT1185CT

Part No LT1185CT
Manufacturer Linear Technology
Description Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205297-LT1185CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1185CT CAD Model

Description

The LT1185CT is a versatile low dropout positive adjustable regulator from Linear Technology, designed to cater to a wide array of applications requiring a reliable power supply. This high-performance component is capable of delivering up to 3A of continuous output current with an adjustable output from 2.5V to 25V, making it an ideal choice for power-sensitive designs.

Key Features

  • High Output Current: The LT1185CT can provide up to 3A of output current, which is suitable for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 1.5V at full load, which enhances efficiency and allows for operation close to the input voltage.
  • Adjustable Output: Users can adjust the output voltage from 2.5V to 25V to meet the requirements of various circuits.
  • Stable with Low ESR Capacitors: The LT1185CT remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.
  • Thermal Protection: The device includes internal thermal limiting, providing protection against overheating and ensuring reliable operation under a range of temperature conditions.

Applications

The versatility of the LT1185CT makes it suitable for a multitude of applications, including but not limited to:

  • Power supplies for microprocessors and DSPs
  • Battery chargers
  • Graphics cards and high-performance GPUs
  • Linear power regulators for DC-DC convertors
  • Adjustable power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1185CT is no exception. This regulator is manufactured with precision to ensure high reliability and performance for critical applications. With its robust design and built-in protection features, the LT1185CT is a trustworthy component for any power regulation needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9586 $62.8758
7+ $17.1968 $120.3776
11+ $16.6597 $183.2567
15+ $16.1226 $241.8390
19+ $15.5856 $296.1264
25+ $13.9732 $349.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess