Products specifications

Reference Date Code 0639+
Reference case TO220
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739450-LT1185IT#06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1185IT#06 CAD Model

Description

Product Overview: Linear Technology LT1185IT#06

The LT1185IT#06 is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage regulation with a high degree of flexibility and efficiency. This robust component is well-suited for applications requiring a stable and reliable power supply, such as in telecommunications, industrial systems, and high-end consumer electronics.

Key Features

  • Adjustable Output: The LT1185IT#06 offers an adjustable output voltage ranging from 2.5V to 25V, allowing designers to tailor the power supply to their specific needs.
  • High Current Capability: This LDO is capable of delivering up to 3A of continuous output current, making it suitable for powering a wide array of devices and circuits.
  • Low Dropout Voltage: With a dropout voltage of typically 1.5V at full load, the LT1185IT#06 maintains efficiency and ensures a minimal voltage difference between the input and output.
  • Excellent Thermal Performance: The TO-220 package ensures effective thermal dissipation, contributing to the regulator's reliability and longevity even under heavy load conditions.
  • Stable with Low-ESR Capacitors: The LT1185IT#06 remains stable with low equivalent series resistance (ESR) capacitors, which can help reduce overall component count and system cost.

Applications

  • Power Supplies for DSPs and Microcontrollers
  • Battery-Powered Equipment
  • Post-Regulation for Switching Supplies
  • High-Current Power Supplies

Product Specifications

Parameter Value Output Voltage Range 2.5V to 25V Output Current 3A Dropout Voltage 1.5V (Typical at Full Load) Package Type TO-220

The LT1185IT#06 stands out as a reliable and versatile power solution, capable of meeting stringent requirements for a variety of applications. Its combination of high current capability, low dropout voltage, and thermal efficiency make it a top choice for engineers and designers seeking a high-quality voltage regulator.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1281 $92.2562
3+ $37.8487 $113.5461
5+ $36.6659 $183.3295
7+ $35.4832 $248.3824
9+ $34.3003 $308.7027
11+ $30.7521 $338.2731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention