Products specifications

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439763-SSDSC2BB480G6
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB480G6 CAD Model

Description

The SSDSC2BB480G6 from Solidigm/Intel Bulk offers a high-quality storage solution for both personal and professional computing needs. With a storage capacity of 480GB, this solid-state drive (SSD) is designed to provide ample space for operating systems, applications, and data. The 2.5" form factor makes it compatible with a wide range of desktop and laptop computers, while the SATA interface ensures a reliable connection with a data transfer rate of up to 6Gb/s. Built on 16nm MLC technology, the DC S3510 series SSD delivers exceptional read/write speeds, reducing boot times and accelerating application loading. Its durability and low power consumption make it an excellent choice for extending the life and performance of existing systems. As a product of Solidigm/Intel Bulk, it benefits from rigorous quality control and innovation, ensuring reliability and efficiency for both home and business users seeking to improve their computing experience.

You May Also Be Interested in

Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SQF-SMSM4-256G-SBC
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK256MBD-1AK12ITYY
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Need more? Email Us
ECAD model for SM619GXB DFST
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
Micron Technology Inc.
SSD 1100 512GB M.2 / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for MTFDDAV512TBN-1AR1ZABYY
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention