EN
  • EN
  • DE

LT1185IT#06PBF

Part No LT1185IT#06PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO POS/NEG ADJ 3A TO220 / LDO Regulator Neg/Pos -2.5V to -25V2.5V to 25V 3A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive or Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage ±2.5V
Output Voltage MAX ±25V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 3.5mA
Protection Features Over Current
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5 Flow 6
Win Source Part Number 780301-LT1185IT#06PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1185
Introduction Date December 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1185IT#06PBF CAD Model

Description

The LT1185IT#06PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to deliver continuous output current up to 3A with a dropout voltage of typically 340mV at full load. This regulator is an ideal choice for precision, high-power applications where a stable and reliable power supply is necessary.

Key Features:

  • Adjustable Output: The LT1185IT#06PBF offers an adjustable output from 2.5V to 25V, which can be set by external resistors. This feature allows for a high degree of flexibility, making it suitable for a wide range of applications.
  • Low Dropout Voltage: With a typical dropout voltage of just 340mV at full load, this regulator maintains efficiency and ensures minimal power loss in the system.
  • High Output Current: Capable of delivering up to 3A of continuous output current, the LT1185IT#06PBF is perfect for powering demanding circuits.
  • Excellent Regulation: It offers excellent line and load regulation, which ensures a stable output voltage even with variations in input voltage or output load.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the downstream circuitry from damage due to excessive current or overheating.
  • Thermal Performance: The TO-220 package provides effective thermal performance, which is crucial for maintaining the integrity and longevity of the device under high-power operation.

Applications:

The LT1185IT#06PBF is versatile and can be used in a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery chargers
  • Computer systems
  • Power management for consumer electronics

Conclusion:

The LT1185IT#06PBF from Linear Technology is a robust and reliable LDO regulator that offers high performance, adjustable output, and excellent protection features. Its ability to deliver a high output current with a low dropout voltage makes it an excellent choice for a wide range of power regulation applications where efficiency and thermal performance are critical.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4444 $64.8888
4+ $26.6211 $106.4844
6+ $25.7892 $154.7352
9+ $24.9573 $224.6157
11+ $24.1253 $265.3783
14+ $21.6296 $302.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess