EN
  • EN
  • DE

PIC16F684T-E/ST

Part No PIC16F684T-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F684
Other Names PIC16F684T-E/STCT,PIC16F684T-E/STDKR,PIC16F684T-E/STR,PIC16F684T-E/ST,PIC16F684T-E/STTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264437-PIC16F684T-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F684T-E/ST CAD Model

Description

Microchip Technology's PIC16F684T-E/ST Microcontroller

The PIC16F684T-E/ST is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and adaptability across a wide range of applications. This MCU is part of the popular PIC16F family, which is well-known for its user-friendly interface and efficient control capabilities.

At the heart of the PIC16F684T-E/ST is a high-performance RISC CPU with a rich feature set that includes 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM. This compact yet powerful MCU operates at a maximum speed of 20MHz, providing ample processing power for various embedded systems.

One of the key advantages of this MCU is its enhanced mid-range core with 14-bit instruction set, which optimizes the execution of each instruction cycle. This leads to improved throughput up to 200 nanoseconds per instruction. The device also offers an array of integrated peripherals, such as an 8-bit timer, a 16-bit timer, an onboard oscillator, and up to 12 I/O pins. These features make it exceptionally well-suited for automation, control systems, and smart devices where space and power efficiency are critical.

The PIC16F684T-E/ST supports a wide voltage range from 2.0V to 5.5V, allowing for flexible power management and compatibility with both TTL and CMOS logic levels. Additionally, it boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, which provides precise measurement and conversion of analog signals to digital form. This is particularly useful for sensor interfacing and real-time data analysis.

For enhanced security and data integrity, the MCU includes features like Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT). It also supports In-Circuit Serial Programming (ICSP) for convenient programming and debugging.

With its TSSOP package, the PIC16F684T-E/ST is designed for surface-mount technology, ensuring a compact footprint on PCBs. This makes it an ideal choice for space-constrained applications. Whether it's for consumer electronics, automotive systems, or industrial automation, the PIC16F684T-E/ST from Microchip Technology is a reliable and cost-effective solution that delivers exceptional performance and flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,126 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess