EN
  • EN
  • DE
  • IT

93LC56CT-E/SN

Part No 93LC56CT-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 3MHZ 8SOIC  /  EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93LC56CT-E/SN-NDR
Standard Package 3,300
Win Source Part Number 1041706-93LC56CT-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC56CT-E/SN CAD Model

Description

Microchip Technology 93LC56CT-E/SN EEPROM

The 93LC56CT-E/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and ease of integration. This EEPROM features a 2Kb (256 x 8 or 128 x 16) memory size, allowing for efficient data storage in a variety of applications.

Designed with versatility in mind, the 93LC56CT-E/SN supports the standard serial interface, enabling simple serial communication with microcontrollers and other digital systems. This device operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most 5V and 3.3V logic levels.

Furthermore, the 93LC56CT-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is not only space-saving but also easy to mount on printed circuit boards. The compact form factor combined with its surface-mount design ensures a minimal footprint, providing a perfect solution for space-constrained applications.

The EEPROM is designed to support a wide temperature range from -40°C to +85°C, ensuring stable performance under varying environmental conditions. This makes the 93LC56CT-E/SN an ideal choice for industrial, automotive, and consumer electronics where temperature resilience is a critical requirement.

With its capability for over 1 million erase/write cycles and a data retention period of over 200 years, the 93LC56CT-E/SN guarantees long-term data integrity and endurance. This EEPROM also features a self-timed erase and write cycle with auto-erase before write, ensuring efficient and reliable operation without the need for external timing control.

In summary, the 93LC56CT-E/SN from Microchip Technology is a robust and reliable storage solution that offers a blend of performance, power efficiency, and durability, making it an optimal choice for a wide range of applications that require non-volatile memory storage.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,824 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess