EN
  • EN
  • DE

MAX485EEAP

Part No MAX485EEAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704272-MAX485EEAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX485EEAP CAD Model

Description

The MAX485EEAP from Maxim Integrated is a robust, low-power, slew-rate-limited transceiver for RS-485 and RS-422 communications. This device is designed for balanced transmission lines and complies with EIA Standards RS-485 and RS-422. The MAX485EEAP is suitable for a wide range of applications in industrial, telecom, and commercial environments where a reliable data communication is required.

Key Features

  • Electrical Standards: Conforms to RS-485 and RS-422.
  • Low Power: Requires only a 5V supply and has a low quiescent current, making it ideal for power-sensitive applications.
  • Slew-Rate Limiting: Reduces radiated emissions and limits signal reflections caused by improperly terminated cables.
  • High-Speed Operation: Capable of data rates up to 2.5Mbps.
  • Extended Temperature Range: Operates between -40°C to +85°C, suitable for harsh environments.
  • Receiver Input Impedance: 1/4 unit load allows up to 128 devices on the bus.
  • Thermal Shutdown: Protection feature that prevents device failure due to excessive temperature.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the receiver inputs are open or shorted.
  • ESD Protection: Equipped with ±15kV ESD protection on transceiver input/output pins to enhance robustness.

Applications

The MAX485EEAP is versatile and can be used in various applications including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Data Acquisition Systems
  • Remote Sensors
  • Point of Sale Systems

Package and Quality

The MAX485EEAP is available in an 8-pin DIP package, making it easy to integrate into a wide range of PCB designs. Maxim Integrated ensures high reliability and performance of the MAX485EEAP by subjecting it to rigorous quality control procedures.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess