The MAX924CES from Maxim Integrated is a high-performance, low-power, quad voltage comparator designed to provide precise voltage monitoring in a wide array of applications. This advanced integrated circuit is optimized for systems where energy efficiency and accuracy are paramount.
Key Features:
- Low Power Consumption: The MAX924CES is engineered for minimal power usage, making it ideal for battery-powered devices and portable applications.
- Precision Operation: With a tight offset voltage and gain accuracy, this comparator ensures reliable performance for critical monitoring and control systems.
- Quad Comparators: The device features four independent voltage comparators, allowing for multiple threshold detections within a single package.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various logic levels and system requirements.
- Low Input Bias Current: The input bias current is kept at a minimum, reducing errors in high-impedance sensing applications.
Applications:
- Battery Management Systems
- Window Detectors
- Threshold Detectors/Sensors
- Level Translation
- Zero-Crossing Detectors
Technical Specifications:
- Supply Voltage Range: 2.5V to 11V or ±1.25V to ±5.5V
- Low Supply Current: 40µA per comparator (typical)
- Propagation Delay: 7µs (typical)
- Input Offset Voltage: 2mV (max)
- Operating Temperature Range: -40°C to +85°C
- Package: 16-pin Narrow SO
The MAX924CES is a testament to Maxim Integrated's commitment to providing high-quality, precision components for sophisticated electronic systems. Whether it's for industrial control, consumer electronics, or automotive applications, the MAX924CES delivers the performance and reliability expected from a leading semiconductor manufacturer.