The KRA105S is a PNP Epitaxial Silicon Transistor manufactured by KEC (Korea Electronic Co., Ltd.). This transistor is designed for use in various general-purpose amplification and switching applications.
Applications:
- General Purpose Amplification
- Switching Circuits
- Driver Stages
- Consumer Electronics
- Industrial Control Systems
Features:
- Low Collector-Emitter Saturation Voltage
- High Current Gain (hFE)
- Epitaxial Silicon Structure
- Surface Mount Device (SMD) Package
Benefits:
- Efficient Amplification: Provides reliable signal amplification in various electronic circuits.
- Fast Switching Speed: Enables quick and efficient switching operations.
- Compact Size: The SMD package allows for high-density circuit designs.
- Stable Performance: Offers consistent performance characteristics across a range of operating conditions.
- Easy to Integrate: Designed for easy integration into automated assembly processes.
Technical Specifications: The KRA105S has a Collector-Base Voltage (VCBO) of -50V, a Collector-Emitter Voltage (VCEO) of -50V, and an Emitter-Base Voltage (VEBO) of -5V. The Collector Current (IC) is rated at -0.15A. It features a typical current gain (hFE) of 85 to 170, ensuring adequate amplification in various applications. The transistor's power dissipation is 0.2W. The operating and storage temperature range is -55°C to +150°C.
The KRA105S is commonly used in a wide range of electronic devices, from consumer electronics like audio amplifiers and television sets to industrial control systems and communication equipment. Its reliable performance and compact size make it a versatile component for modern electronic designs. The device's ability to handle small to moderate currents with efficient amplification makes it a popular choice for designers looking to optimize performance and space utilization in their circuits.