EN
  • EN
  • DE

LM2679T-ADJ

Part No LM2679T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit | IC REG BUCK ADJ 5A TO220-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.21V
Maximum Output Voltage 37V
Output Current 5A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2679
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197810-LM2679T-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2679T-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2679T-ADJ

The LM2679T-ADJ from Texas Instruments is a versatile and high-performance Simple Switcher® 3A step-down voltage regulator designed to provide ease of use and efficient power management for a wide range of applications. This adjustable voltage regulator offers a substantial benefit by integrating all the active functions necessary to construct a power supply capable of delivering up to 3A of load current.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.2V to 37V, which allows designers to customize the output as per their specific requirements.
  • High Efficiency: With a typical efficiency of up to 92%, the LM2679T-ADJ ensures minimal heat generation and maximizes battery life in portable applications.
  • Simple and Easy Design: The inclusion of a fixed frequency oscillator, along with the Simple Switcher® concept, simplifies the design process, reducing the number of external components and saving on board space.
  • Protection Features: It includes built-in features such as thermal shutdown, current limit protection, and an ON/OFF pin that allows for easy power sequencing and power saving during idle modes.

Applications

The LM2679T-ADJ is suitable for a broad range of applications including, but not limited to:

  • Efficient Power Supplies for FPGA, DSP, and Microcontroller Boards
  • Automotive Accessories and Power Modules
  • Industrial Equipment and Robotics
  • Telecommunications and Networking Devices
  • Battery-Powered Devices and Portable Electronics

Package and Quality

Encased in a TO-220 package, the LM2679T-ADJ ensures robustness and durability, making it suitable for commercial and industrial environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of manufacturing and reliability.

In conclusion, the LM2679T-ADJ from Texas Instruments stands out as an efficient, adjustable, and easy-to-use solution for a variety of power supply designs, offering the quality and reliability that engineers around the world have come to expect from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6496 $51.8976
15+ $7.0972 $106.4580
22+ $6.8754 $151.2588
31+ $6.6536 $206.2616
39+ $6.4318 $250.8402
53+ $5.7664 $305.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess