The NXP PDTC114YE/DG is a high-quality digital transistor, a pre-biased small signal transistor in a SOT416 (SC-75) very small Surface-Mounted Device (SMD) plastic package. It is designed for optimal performance in a wide array of applications, offering both convenience and reliability for designers and engineers.
Key Features
- Integrated Bias Resistor: The PDTC114YE/DG comes with an integrated resistor, which simplifies circuit design by reducing component count. This integration helps in achieving a more compact and reliable circuit design.
- Surface-Mounted Device: The SOT416 (SC-75) package allows for efficient use of PCB space, making it ideal for space-constrained applications.
- Low Current Consumption: This digital transistor is optimized for low current operation, making it suitable for energy-sensitive applications.
- High Switching Speed: The device is capable of high-speed switching, which is beneficial for circuits that require fast response times.
- Robust Performance: Manufactured by NXP, a leader in semiconductor solutions, the PDTC114YE/DG is built to deliver consistent and reliable performance even in demanding conditions.
Applications
The NXP PDTC114YE/DG is versatile and can be used in a variety of applications, including but not limited to:
- Digital logic circuits
- Signal processing
- Power management
- Control systems
- Automotive systems
- Consumer electronics
Technical Specifications
Some of the key technical specifications of the PDTC114YE/DG include:
| Parameter |
Value |
| Package |
SOT416 (SC-75) |
| Collector-Emitter Voltage |
50V |
| Collector Current |
100mA |
| Power Dissipation |
250mW |
| Operating Temperature |
-55°C to +150°C |
For detailed information and datasheets, customers are encouraged to visit the official NXP website or contact their local NXP authorized distributor.