EN
  • EN
  • DE

MAX9938TEBS+T

Part No MAX9938TEBS+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 4UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Current Sense
-3db Bandwidth 125kHz
Voltage - Input Offset 100μV
Supply Current 1.1μA
Supply Voltage , Single/Dual (±) 1.6V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (1.05x1.05)
Family Part Number MAX9938
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707645-MAX9938TEBS+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9938TEBS+T CAD Model

Description

Maxim Integrated MAX9938TEBS+T Precision Op-Amp

The MAX9938TEBS+T from Maxim Integrated is a high-precision operational amplifier that offers a unique blend of features making it an ideal choice for a wide range of applications, including sensor interfacing, portable equipment, and industrial control systems. This product stands out due to its exceptional accuracy, low power consumption, and small package size.

Key Features:

  • High Accuracy: The MAX9938TEBS+T boasts a precision design that ensures minimal error in signal amplification, making it suitable for critical measurement and control applications.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier provides stable and accurate performance, which is vital for precision applications.
  • Low Power Consumption: Designed to be energy-efficient, the MAX9938TEBS+T is an excellent choice for battery-powered devices, as it helps prolong battery life while maintaining performance.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, providing flexibility for various power supply configurations and ensuring compatibility with multiple system designs.
  • Compact Packaging: The small TDFN package is space-saving, making it perfect for compact PCB layouts and products where space is at a premium.
  • Temperature Range: The operational amplifier is built to perform over a wide temperature range, making it reliable for use in environments with varying temperature conditions.

Applications:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Instruments
  • Analog Front-Ends

The MAX9938TEBS+T is a testament to Maxim Integrated's commitment to providing high-performance, reliable, and versatile components. With its precision specifications and compact form factor, this operational amplifier is set to be a go-to choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

Whether you're developing the next generation of portable medical technology or fine-tuning industrial automation, the MAX9938TEBS+T delivers the accuracy and reliability needed to ensure your products perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
12+ $10.1063 $121.2756
18+ $9.7898 $176.2164
25+ $9.4745 $236.8625
32+ $9.1580 $293.0560
43+ $8.2109 $353.0687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess