EN
  • EN
  • DE

LT1187CS8#TRPBF

Part No LT1187CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFFRNC ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 165 V/μs
Operating Supply Current 13mA
Channel Output Current 20mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057997-LT1187CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1187CS8#TRPBF CAD Model

Description

The LT1187CS8#TRPBF is a high-quality, precision operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. This particular model is designed with a focus on delivering exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal amplification and conditioning.

Key Features

  • High Precision: The LT1187CS8#TRPBF offers excellent accuracy, with low offset voltage and drift, ensuring that the amplified signals maintain their integrity over a wide range of operating conditions.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals, preserving the quality of the original input.
  • Wide Supply Range: It supports a broad supply voltage range, accommodating various power requirements and making it versatile for use in multiple circuit configurations.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is critical for maintaining performance in feedback and buffering applications.
  • Package: The LT1187CS8#TRPBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

The operational amplifier's precision and stability make it well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Analog Filters
  • Professional Audio Equipment
  • Medical Instrumentation
  • Industrial Process Controls

Quality and Reliability

Linear Technology's commitment to high standards ensures that the LT1187CS8#TRPBF is a reliable component for critical applications. The product is also available in tape and reel packaging (denoted by the '#TRPBF' suffix), which facilitates automated assembly and large-volume production.

With its robust feature set and Linear Technology's reputation for quality, the LT1187CS8#TRPBF is a solid choice for engineers and designers looking for a dependable op-amp that does not compromise on performance.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $1.2392
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2285 $64.5995
16+ $7.5722 $121.1552
24+ $7.3354 $176.0496
33+ $7.0986 $234.2538
43+ $6.8619 $295.0617
57+ $6.1527 $350.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess