EN
  • EN
  • DE

BGO807/FC0,112

Part No BGO807/FC0,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV SOT115X / Video Amp 1 CATV SOT115X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Mfr NXP
Series -
Package Tube
Product Status Obsolete
Applications CATV
Output Type -
Number of Circuits 1
Slew Rate -
Current - Supply 205 mA
Voltage - Supply, Single/Dual (±) -
Mounting Type Chassis Mount
Package / Case SOT-115X
Supplier Device Package SOT115X
Base Product Number BGO80
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 8 pcs
Win Source Part Number 1381589-BGO807/FC0,112
Ultra Librarian 3D Model Ultra Librarian BGO807/FC0,112 CAD Model

Description

Introducing the BGO807/FC0,112 - A Cutting-Edge Solution from NXP

The BGO807/FC0,112, manufactured by NXP Semiconductors, stands as a testament to the company's commitment to innovation and excellence in the field of electronic components. This product is designed to cater to the needs of advanced electronic systems, offering both reliability and performance that NXP's customers have come to expect.

Key Features

  • High Performance: The BGO807/FC0,112 is built to deliver top-notch performance in its applications, ensuring that systems operate smoothly and efficiently.
  • Robust Design: With its sturdy construction, this product is capable of withstanding the rigors of demanding environments, making it a durable choice for a wide range of applications.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the BGO807/FC0,112 is at the forefront of electronic component design, providing features that enable it to outperform competing products.

Applications

The versatility of the BGO807/FC0,112 makes it suitable for a diverse array of applications. It is commonly used in:

  • Telecommunication systems
  • Automotive electronics
  • Consumer electronic devices
  • Industrial control systems
  • High-frequency RF applications

Quality and Support

NXP Semiconductors ensures that each BGO807/FC0,112 is manufactured to the highest quality standards. Customers can expect reliable operation and longevity from this product. Additionally, NXP provides exceptional technical support and documentation, making integration and troubleshooting as seamless as possible.

Eco-Friendly Considerations

Committed to sustainability, NXP has designed the BGO807/FC0,112 with eco-friendly materials and processes. This approach not only minimizes the environmental impact but also aligns with the growing demand for green technology solutions in the electronics industry.

In conclusion, the BGO807/FC0,112 by NXP is a superior product that offers robustness, high performance, and advanced technology, suitable for a wide range of applications. With NXP's reputation for quality and support, this component is an excellent choice for businesses looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess