EN
  • EN
  • DE

ADP3820AR-4.1

Part No ADP3820AR-4.1
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CHARGER LI-ION 4.1V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860327-ADP3820AR-4.1
Ultra Librarian 3D Model Ultra Librarian ADP3820AR-4.1 CAD Model

Description

The ADP3820AR-4.1 is a high-precision voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is engineered to deliver a fixed output voltage of 4.1 volts with superior accuracy and stability, making it an ideal choice for sensitive electronic applications that demand consistent power supply.

Key Features

  • Fixed Output Voltage: Provides a stable 4.1V output, which is critical for maintaining the performance of the connected device.
  • High Accuracy: Ensures minimal deviation from the target voltage, thereby protecting sensitive components from damage due to voltage fluctuations.
  • Low Dropout Voltage: The ADP3820AR-4.1 operates efficiently with a minimal difference between the input and output voltage, enhancing battery life in portable applications.
  • Thermal Overload Protection: Incorporates safety features that prevent overheating, thereby ensuring the longevity of both the regulator and the device it powers.
  • Current Limiting: The built-in current limiting functionality protects the device from overcurrent conditions, which could otherwise lead to component failure.

Applications

The ADP3820AR-4.1 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/ microcontroller power supplies
  • Automotive electronics
  • Telecommunications infrastructure

Product Specifications

Parameter Value
Output Voltage 4.1V
Package Type SOIC
Number of Pins 8
Operating Temperature Range -40°C to +85°C

With the ADP3820AR-4.1, Analog Devices Inc. provides a reliable and efficient solution for voltage regulation in critical electronic systems. Its precision, coupled with robust safety features, makes it an excellent choice for engineers and designers looking for a dependable power management component.

You May Also Be Interested in

Others
Lowest to $0.2657
Others
Lowest to $6.4772
Others
Lowest to $10.5937
Others
Lowest to $29.3578
Others
Lowest to $52.2788
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3142 $61.8852
14+ $8.4638 $118.4932
22+ $8.1993 $180.3846
30+ $7.9349 $238.0470
38+ $7.6704 $291.4752
51+ $6.8769 $350.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess