EN
  • EN
  • DE

LT1190CS8#PBF

Part No LT1190CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HISPD SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 450 V/μs
Operating Supply Current 32mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057999-LT1190CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1190CS8#PBF CAD Model

Description

Product Overview: LT1190CS8#PBF

The LT1190CS8#PBF is a high-speed, low-power operational amplifier from Linear Technology, designed to offer a blend of performance features that make it ideal for a wide range of applications. This operational amplifier stands out for its high slew rate and large gain bandwidth product, which are critical parameters for fast and accurate signal processing.

Key Features

  • High Slew Rate: With an impressive slew rate, the LT1190CS8#PBF is capable of handling rapid changes in input signals without distortion, ensuring signal fidelity in high-speed applications.
  • Gain Bandwidth Product: The device offers a significant gain bandwidth product, which allows for a wide frequency range while maintaining a stable gain, making it suitable for various filtering, amplification, and signal conditioning tasks.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1190CS8#PBF is designed to operate with low power consumption, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Single Supply Operation: This operational amplifier can be powered from a single supply, simplifying the power supply design and making it versatile for use in different circuit configurations.

Applications

The LT1190CS8#PBF is suitable for a variety of applications, including:

  • Video and RF Amplification
  • Telecommunications
  • ADC/DAC Buffering
  • High-Speed Signal Processing
  • Active Filters
  • Test Equipment

Product Specifications

The LT1190CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse environments.

With its robust design and high-speed characteristics, the LT1190CS8#PBF from Linear Technology is an excellent choice for designers looking for an op-amp that delivers both performance and efficiency. Whether you're designing a sophisticated audio system, a high-speed data acquisition system, or any other application requiring fast and accurate signal amplification, this product is engineered to meet your needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess