EN
  • EN
  • DE

LT1190CS8#TRPBF

Part No LT1190CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HISPD SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 450 V/μs
Operating Supply Current 32mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058000-LT1190CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1190CS8#TRPBF CAD Model

Description

The LT1190CS8#TRPBF is a high-speed operational amplifier from Linear Technology that delivers exceptional performance for a wide range of applications. This op-amp features a high slew rate, wide bandwidth, and low input offset voltage, making it ideal for video and cable driver systems, A/D driver circuits, and high-speed signal processing.

Key Features

  • High Slew Rate: The LT1190CS8#TRPBF boasts a high slew rate of 600V/µs, which allows it to respond quickly to changes in input signals, making it suitable for high-speed applications.
  • Wide Bandwidth: With a gain bandwidth product of 45MHz, this operational amplifier can handle a broad range of frequencies, ensuring signal integrity in high-performance systems.
  • Low Input Offset Voltage: The low input offset voltage minimizes error in precision applications, ensuring accurate signal amplification.
  • Output Drive Capability: Capable of driving a 50Ω load, the LT1190CS8#TRPBF is well-suited for driving cables and other low-impedance loads.
  • Supply Voltage Range: The device operates from a supply voltage range of ±4.5V to ±15V, offering flexibility in various circuit designs.
  • Package: Packaged in an 8-lead SOIC, the LT1190CS8#TRPBF is compact and suitable for space-constrained applications.

Applications

  • Video and Cable Drivers
  • Analog-to-Digital (A/D) Driver Circuits
  • High-Speed Data Acquisition Systems
  • Pulse Amplifiers
  • Communications Systems

The LT1190CS8#TRPBF operational amplifier represents Linear Technology's commitment to providing high-quality, reliable components for advanced electronic systems. Its robust feature set ensures that it can meet the demands of high-speed, precision applications, while its compact size allows for integration into a variety of designs.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0890 $50.1360
59+ $1.7141 $101.1319
91+ $1.6605 $151.1055
125+ $1.6070 $200.8750
161+ $1.5534 $250.0974
216+ $1.3927 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess