EN
  • EN
  • DE

LT1254CS#TRPBF

Part No LT1254CS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO QUAD 270MHZ 14SOIC / Video Amp Quad ±14V 28V 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 270MHz
SR - Slew Rate 250 V/μs
Operating Supply Current 6mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4 V ~ 28 V, ±2 V ~ 14 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 780359-LT1254CS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1254
Introduction Date January 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1254CS#TRPBF CAD Model

Description

LT1254CS#TRPBF - Quad Video Amplifier

The LT1254CS#TRPBF is a high-quality quad video amplifier designed and manufactured by Linear Technology, a company well-known for its reliable and high-performance analog integrated circuits. This particular amplifier is specifically tailored for video applications, making it an ideal choice for systems requiring multiple amplification channels with excellent video characteristics.

Key Features:

  • Low Power Consumption: The LT1254CS#TRPBF is designed for efficiency, ensuring minimal power usage while maintaining high-quality signal amplification. This makes it suitable for battery-operated and portable video applications.
  • High-Speed Operation: With a slew rate of 50V/μs and a gain bandwidth product of 38MHz, this amplifier is capable of handling fast signal transitions, ensuring clear and sharp video signals.
  • Low Distortion: The device offers low differential gain and phase error, which are critical parameters for maintaining signal fidelity in video applications.
  • Flexible Supply Voltage: It operates with a supply voltage range from ±5V to ±15V, providing designers with the flexibility to integrate the amplifier into a variety of video systems.
  • Wide Operating Temperature Range: The LT1254CS#TRPBF can operate over a temperature range of 0°C to 70°C, ensuring consistent performance across various environmental conditions.

Applications:

The LT1254CS#TRPBF is versatile and can be used in a range of video applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Video switchers
  • Special effects generators
  • Test equipment

Package and Quality:

The amplifier comes in a 16-pin narrow plastic SO package, which is compact and suitable for space-constrained applications. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, which is convenient for automated assembly processes, and 'PBF' signifies that it is lead-free, adhering to RoHS compliance and environmentally friendly standards.

In summary, the LT1254CS#TRPBF from Linear Technology is a robust, high-performance quad video amplifier that offers low power consumption, high-speed operation, and low distortion, making it a reliable choice for a wide range of video applications.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7965 $52.7615
26+ $3.9356 $102.3256
40+ $3.8126 $152.5040
55+ $3.6896 $202.9280
71+ $3.5667 $253.2357
94+ $3.1977 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess