EN
  • EN
  • DE

MAX4310ESA

Part No MAX4310ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 280MHz
Slew Rate 460V/μs
Supply Current 6.1mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4310
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213571-MAX4310ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4310ESA CAD Model

Description

Maxim Integrated MAX4310ESA Video Amplifier

The MAX4310ESA from Maxim Integrated is a high-performance, low-power video amplifier that offers an optimal solution for driving composite video signals. It is designed to enhance the quality and efficiency of video signal processing in a variety of applications, such as security systems, video broadcasting equipment, and multimedia devices. This compact and versatile amplifier comes in an 8-pin NSOIC package, making it suitable for space-constrained designs.

One of the key features of the MAX4310ESA is its integrated 2:1 multiplexer, which provides the flexibility to select between two video inputs. This functionality is particularly useful in systems that require switching between different video sources without the need for additional external components. Furthermore, the amplifier boasts a fixed gain of 2V/V, ensuring that the output signal is appropriately amplified for further processing or display.

The device operates from a single 5V supply, minimizing power consumption and making it an energy-efficient choice for battery-powered applications. The MAX4310ESA also offers a shutdown feature that reduces power consumption to a mere 0.1µA, further extending battery life in portable devices when the video signal is not required.

Designed with high-frequency video applications in mind, the MAX4310ESA provides excellent video specifications, including low differential gain and phase error, which contribute to a clear and stable video output. Its bandwidth of 100MHz allows it to handle high-resolution video signals without compromising signal integrity.

Overall, the Maxim Integrated MAX4310ESA is a reliable and high-quality video amplifier that offers ease of integration, low power consumption, and superior video performance. Its compact size, integrated multiplexer, and shutdown feature make it an ideal choice for designers looking to enhance their video applications while maintaining efficiency and flexibility.

For more detailed specifications and application support, designers can refer to the comprehensive datasheet provided by Maxim Integrated, which includes electrical characteristics, pin configurations, and application circuits to facilitate the integration of the MAX4310ESA into their designs.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess